Vishay Intertechnology, Inc. Wirewound Resistors RWR89S10R0FMR50

Description
ESS-2B 10 1% RWR89S10R0FM R50
Request a Quote
Description
ESS-2B 10 1% RWR89S10R0FM R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S10R0FMR50 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding. It has a power rating of 3 W, a resistance of 10.0 Ω with ±1.0 % tolerance, and a failure rate of 0.01 %/1000 h. Operating temperature ranges from -55 °C to +250 °C. The resistor measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, with a diameter of 0.187 ± 0.031 in [4.75 ± 0.787 mm] and terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It withstands 1000 V RMS dielectric voltage and 10 lb terminal pull. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. The part is packaged in bulk with a maximum order size of 1000 pieces.

Datasheet Summary
Powered by GS/AI

RWR89S10R0FMR50 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding. It has a power rating of 3 W, a resistance of 10.0 Ω with ±1.0 % tolerance, and a failure rate of 0.01 %/1000 h. Operating temperature ranges from -55 °C to +250 °C. The resistor measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, with a diameter of 0.187 ± 0.031 in [4.75 ± 0.787 mm] and terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It withstands 1000 V RMS dielectric voltage and 10 lb terminal pull. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. The part is packaged in bulk with a maximum order size of 1000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S10R0FMR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R0FMR50
Wirewound Resistors 3110-RWR89S10R0FMR50
ESS-2B 10 1% RWR89S10R0FM R50

ESS-2B 10 1% RWR89S10R0FM R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S10R0FMR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details