Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1001FRR68

Description
ESS-2B 1K 1% RWR89S1001FR R68
Request a Quote
Description
ESS-2B 1K 1% RWR89S1001FR R68
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ for inductive types, and operates from -55 °C to +250 °C. The resistor measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter. It meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb minimum. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 74.1 Ω. The part is available in bulk or tape/reel packaging with failure rate options up to S level.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ for inductive types, and operates from -55 °C to +250 °C. The resistor measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter. It meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb minimum. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 74.1 Ω. The part is available in bulk or tape/reel packaging with failure rate options up to S level.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1001FRR68 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FRR68
Wirewound Resistors 3110-RWR89S1001FRR68
ESS-2B 1K 1% RWR89S1001FR R68

ESS-2B 1K 1% RWR89S1001FR R68

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1001FRR68
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details