Precision Resistor Co., Inc. Positive TC Precision Wire Wound Resistor PT Series

Description
Key Features: PT Positive TC resistors are ideal as special-purpose sensors or compensators to stabilize negative drift. Our popular 1Kω TCR +3500ppm/°C temperature compensators for A/D conversions are always in stock Low-cost PT & SP Series used to offset negative errors in db output circuits, as well as help to achieve true RMS. More Compensator Features: Linear Tracking - will help you develop the desired compensation for true RMS measurements and will offset errors in your dB output circuits. Axial and SMD Designs - AT35's are ideal for your wire lead terminal requirements and the ST35 is a drop-in SMD replacement for the thru-hole part with interchangeable specs. Customized Compensators - We can customize any of our compensators to your specs, in any ohmic value from either pure metals, available alloys or composite windings ... All of which are reasonably priced and with quick deliveries. TCR Accuracy as close as ±1% - that is, the tolerance on 3500ppm can be less than ±50ppm ... or 100ppm spread from 25 to +100°C. FYI: If you are looking for a systems offset of +3300ppm or +3400ppm, try our 3500ppm compensators. The nominal TCR is +3500ppm/°C. at +100°C on the chart, but very close to +3400ppm/°C at 25°C. We're confident that our part will make a dramatic improvement by itself without the need of a padder resistor. Constant temperature oil bath computer tracking charts are available to match your temperature span and behavior specs exactly. PRC Facts: The TCR Tolerance on the 1K Compensators is +3500 ppm/°C. Meaning - if you are looking for a systems offset of +3350 ppm/°C. to +3450 ppm/°C, we are confident you can achieve dramatic results with our standard off-the-shelf compensators. The actual TCR of a standard 3500 element is very close to +3350 ppm/°C. at 25°C. and lower than +3450 ppm/°C. at 100°C.
Datasheet
Description
Key Features: PT Positive TC resistors are ideal as special-purpose sensors or compensators to stabilize negative drift. Our popular 1Kω TCR +3500ppm/°C temperature compensators for A/D conversions are always in stock Low-cost PT & SP Series used to offset negative errors in db output circuits, as well as help to achieve true RMS. More Compensator Features: Linear Tracking - will help you develop the desired compensation for true RMS measurements and will offset errors in your dB output circuits. Axial and SMD Designs - AT35's are ideal for your wire lead terminal requirements and the ST35 is a drop-in SMD replacement for the thru-hole part with interchangeable specs. Customized Compensators - We can customize any of our compensators to your specs, in any ohmic value from either pure metals, available alloys or composite windings ... All of which are reasonably priced and with quick deliveries. TCR Accuracy as close as ±1% - that is, the tolerance on 3500ppm can be less than ±50ppm ... or 100ppm spread from 25 to +100°C. FYI: If you are looking for a systems offset of +3300ppm or +3400ppm, try our 3500ppm compensators. The nominal TCR is +3500ppm/°C. at +100°C on the chart, but very close to +3400ppm/°C at 25°C. We're confident that our part will make a dramatic improvement by itself without the need of a padder resistor. Constant temperature oil bath computer tracking charts are available to match your temperature span and behavior specs exactly. PRC Facts: The TCR Tolerance on the 1K Compensators is +3500 ppm/°C. Meaning - if you are looking for a systems offset of +3350 ppm/°C. to +3450 ppm/°C, we are confident you can achieve dramatic results with our standard off-the-shelf compensators. The actual TCR of a standard 3500 element is very close to +3350 ppm/°C. at 25°C. and lower than +3450 ppm/°C. at 100°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive TC Precision Wire Wound Resistor - PT Series - Precision Resistor Co., Inc.
Largo, FL, USA
Positive TC Precision Wire Wound Resistor
PT Series
Positive TC Precision Wire Wound Resistor PT Series
Key Features: PT Positive TC resistors are ideal as special-purpose sensors or compensators to stabilize negative drift. Our popular 1Kω TCR +3500ppm/°C temperature compensators for A/D conversions are always in stock Low-cost PT & SP Series used to offset negative errors in db output circuits, as well as help to achieve true RMS. More Compensator Features: Linear Tracking - will help you develop the desired compensation for true RMS measurements and will offset errors in your dB output circuits. Axial and SMD Designs - AT35's are ideal for your wire lead terminal requirements and the ST35 is a drop-in SMD replacement for the thru-hole part with interchangeable specs. Customized Compensators - We can customize any of our compensators to your specs, in any ohmic value from either pure metals, available alloys or composite windings ... All of which are reasonably priced and with quick deliveries. TCR Accuracy as close as ±1% - that is, the tolerance on 3500ppm can be less than ±50ppm ... or 100ppm spread from 25 to +100°C. FYI: If you are looking for a systems offset of +3300ppm or +3400ppm, try our 3500ppm compensators. The nominal TCR is +3500ppm/°C. at +100°C on the chart, but very close to +3400ppm/°C at 25°C. We're confident that our part will make a dramatic improvement by itself without the need of a padder resistor. Constant temperature oil bath computer tracking charts are available to match your temperature span and behavior specs exactly. PRC Facts: The TCR Tolerance on the 1K Compensators is +3500 ppm/°C. Meaning - if you are looking for a systems offset of +3350 ppm/°C. to +3450 ppm/°C, we are confident you can achieve dramatic results with our standard off-the-shelf compensators. The actual TCR of a standard 3500 element is very close to +3350 ppm/°C. at 25°C. and lower than +3450 ppm/°C. at 100°C.

Key Features:

PT Positive TC resistors are ideal as special-purpose sensors or compensators to stabilize negative drift.

Our popular 1KΩ TCR +3500ppm/°C temperature compensators for A/D conversions are always in stock

Low-cost PT & SP Series used to offset negative errors in db output circuits, as well as help to achieve true RMS.

More Compensator Features:

Linear Tracking - will help you develop the desired compensation for true RMS measurements and will offset errors in your dB output circuits.

Axial and SMD Designs - AT35's are ideal for your wire lead terminal requirements and the ST35 is a drop-in SMD replacement for the thru-hole part with interchangeable specs.

Customized Compensators - We can customize any of our compensators to your specs, in any ohmic value from either pure metals, available alloys or composite windings ... All of which are reasonably priced and with quick deliveries.

TCR Accuracy as close as ±1% - that is, the tolerance on 3500ppm can be less than ±50ppm ... or 100ppm spread from 25 to +100°C.

FYI:

If you are looking for a systems offset of +3300ppm or +3400ppm, try our 3500ppm compensators. The nominal TCR is +3500ppm/°C. at +100°C on the chart, but very close to +3400ppm/°C at 25°C. We're confident that our part will make a dramatic improvement by itself without the need of a padder resistor.

Constant temperature oil bath computer tracking charts are available to match your temperature span and behavior specs exactly.

PRC Facts:

The TCR Tolerance on the 1K Compensators is +3500 ppm/°C.

Meaning - if you are looking for a systems offset of +3350 ppm/°C. to +3450 ppm/°C, we are confident you can achieve dramatic results with our standard off-the-shelf compensators. The actual TCR of a standard 3500 element is very close to +3350 ppm/°C. at 25°C. and lower than +3450 ppm/°C. at 100°C.

Supplier's Site Datasheet
Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Axial - PT Series - Precision Resistor Co., Inc.
Largo, FL, USA
Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Axial
PT Series
Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Axial PT Series
Key Features: Are ideal as special-purpose temperature sensors in air conditioning and process control systems Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field More Component Features: Stability Vs. Time - All components are artificially aged to assure close interchangeability in calibration (±0.02% per year @ 77°F) Remember - engineering samples with corresponding tracking charts are always available at no cost.

Key Features:

  • Are ideal as special-purpose temperature sensors in air conditioning and process control systems
  • Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field

More Component Features:

  • Stability Vs. Time - All components are artificially aged to assure close interchangeability in calibration (±0.02% per year @ 77°F)
  • Remember - engineering samples with corresponding tracking charts are always available at no cost.
Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number PT Series
Product Name Positive TC Precision Wire Wound Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details