Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1001FRR36

Description
ESS-2B 1K 1% RWR89S1001FR R36
Request a Quote
Description
ESS-2B 1K 1% RWR89S1001FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007 and rated for 3 W at 25 °C. It features a high-temperature silicone coating and complete welded construction. Its resistance range for the S type is 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part has a maximum operating temperature of +250 °C and a terminal strength of 10 lb. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±20 ppm/°C above 10.1 Ω to +650 ppm/°C below 0.499 Ω.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007 and rated for 3 W at 25 °C. It features a high-temperature silicone coating and complete welded construction. Its resistance range for the S type is 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part has a maximum operating temperature of +250 °C and a terminal strength of 10 lb. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±20 ppm/°C above 10.1 Ω to +650 ppm/°C below 0.499 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1001FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FRR36
Wirewound Resistors 3110-RWR89S1001FRR36
ESS-2B 1K 1% RWR89S1001FR R36

ESS-2B 1K 1% RWR89S1001FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1001FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details