Vishay Intertechnology, Inc. RES 7.5 OHM 3W 1% WW AXIAL RWR89N7R50FRRSL

Description
RES 7.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 3W 1% WW AXIAL - RWR89N7R50FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 1% WW AXIAL
RWR89N7R50FRRSL
RES 7.5 OHM 3W 1% WW AXIAL RWR89N7R50FRRSL
RES 7.5ohm 3W 1% WW AXIAL

RES 7.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N7R50FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7R50FRRSL-ND
Through Hole Resistors RWR89N7R50FRRSL-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N7R50FRRSL RWR89N7R50FRRSL-ND
Product Name RES 7.5 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers