The RWR89N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 3 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 2.05 kΩ with a tolerance of ±0.1 %, meets MIL-PRF-39007 qualification, and complies with ANSI J-STD-002 for solderability. The component measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. Terminal strength is rated at 10 lb minimum. The part is available in tape/reel packaging with single lot date code.
ESN-2B 680 .1% RWR89N6800BS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89N6800BSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |