Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4870FRBSL

Description
ESN-2B 487 1% RWR89N4870FR BSL
Request a Quote Datasheet
Description
ESN-2B 487 1% RWR89N4870FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4870FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4870FRBSL
Wirewound Resistors 3110-RWR89N4870FRBSL
ESN-2B 487 1% RWR89N4870FR BSL

ESN-2B 487 1% RWR89N4870FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4870FRBSL-ND
Through Hole Resistors RWR89N4870FRBSL-ND
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 487 OHM 3W 1% WW AXIAL - RWR89N4870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 3W 1% WW AXIAL
RWR89N4870FRBSL
RES 487 OHM 3W 1% WW AXIAL RWR89N4870FRBSL
RES 487ohm 3W 1% WW AXIAL

RES 487ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N4870FRBSL RWR89N4870FRBSL-ND RWR89N4870FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 487 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - A129380-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details