TE Connectivity Through Hole Resistors C106R8JL

Description
TE Connectivity C106R8JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C106R8JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661715
Through Hole Resistors 6661715
TE Connectivity C106R8JL Resistor

TE Connectivity C106R8JL Resistor

Supplier's Site
Through Hole Resistors - A129380-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129380-ND
Through Hole Resistors A129380-ND
6.8 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

6.8 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 6R8, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3051
Res, 6R8, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3051
RES, 6R8, 5%, 10W, AXIAL, WIREWOUND; Resistance:6.8ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 6R8, 5%, 10W, AXIAL, WIREWOUND; Resistance:6.8ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6661715 A129380-ND 43AC3051
Product Name Through Hole Resistors Through Hole Resistors Res, 6R8, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details