Vishay Intertechnology, Inc. Through Hole Resistors RWR89N4750FRBSL

Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N4750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4750FRBSL-ND
Through Hole Resistors RWR89N4750FRBSL-ND
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 475 OHM 3W 1% WW AXIAL - RWR89N4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 1% WW AXIAL
RWR89N4750FRBSL
RES 475 OHM 3W 1% WW AXIAL RWR89N4750FRBSL
RES 475ohm 3W 1% WW AXIAL

RES 475ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N4750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4750FRBSL
Wirewound Resistors 3110-RWR89N4750FRBSL
ESN-2B 475 1% RWR89N4750FR BSL

ESN-2B 475 1% RWR89N4750FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N4750FRBSL-ND RWR89N4750FRBSL 3110-RWR89N4750FRBSL
Product Name Through Hole Resistors RES 475 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details