Vishay Intertechnology, Inc. Wirewound Resistors RWR89N44R2FRB12

Description
ESN-2B 44.2 1% RWR89N44R2FR B12
Request a Quote
Description
ESN-2B 44.2 1% RWR89N44R2FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89N44R2FRB12 is a military-grade, solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a maximum power rating of 3 W at 25 °C. It has a resistance value of 44.2 Ω with a tolerance of ±1 % and a failure rate of 0.01 %/1000 h. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS and an insulation resistance of at least 1000 MΩ dry. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR89N44R2FRB12 is a military-grade, solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a maximum power rating of 3 W at 25 °C. It has a resistance value of 44.2 Ω with a tolerance of ±1 % and a failure rate of 0.01 %/1000 h. The resistor features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS and an insulation resistance of at least 1000 MΩ dry. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N44R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N44R2FRB12
Wirewound Resistors 3110-RWR89N44R2FRB12
ESN-2B 44.2 1% RWR89N44R2FR B12

ESN-2B 44.2 1% RWR89N44R2FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N44R2FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details