44.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-2B 44.2 .5% RWR89N44R2DR B12
RES 44.2ohm 3W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N44R2DRB12-ND | 3110-RWR89N44R2DRB12 | RWR89N44R2DRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 44.2 OHM 3W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 44.2 ohms | 44.2 ohms | 44.2 ohms |