TE Connectivity Through Hole Resistors C3A18RJT

Description
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C3A18RJT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C3A18RJT-ND
Through Hole Resistors C3A18RJT-ND
18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

18 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 4W 18ohm Resistor - 53-C3A18RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 18ohm Resistor
53-C3A18RJT
Through-Hole 4W 18ohm Resistor 53-C3A18RJT
RESISTOR, WIRE WOUND, 4W, 5%, 90ppm, 18ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: C3A18RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 18ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-C3A18RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 90ppm, 18ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: C3A18RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 18ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-C3A18RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315231-C3A18RJT
Resistors - Through Hole Resistors 1315231-C3A18RJT
Win Source Part Number: 1315231-C3A18RJT Category: Resistors>Through Hole Resistors Series: C, CGS Package: Tape & Box (TB) Tolerance: ±5% Temperature Coefficient: ±90ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 18 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.224" Dia x 0.512" L (5.70mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1315231-C3A18RJT
Category: Resistors>Through Hole Resistors
Series: C, CGS
Package: Tape & Box (TB)
Tolerance: ±5%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 18 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.224" Dia x 0.512" L (5.70mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number C3A18RJT-ND 53-C3A18RJT 1315231-C3A18RJT
Product Name Through Hole Resistors Through-Hole 4W 18ohm Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers