Vishay Intertechnology, Inc. RES 20.5 OHM 3W 1% WW AXIAL RWR89N20R5FRS73

Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 3W 1% WW AXIAL - RWR89N20R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3W 1% WW AXIAL
RWR89N20R5FRS73
RES 20.5 OHM 3W 1% WW AXIAL RWR89N20R5FRS73
RES 20.5ohm 3W 1% WW AXIAL

RES 20.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N20R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N20R5FRS73-ND
Through Hole Resistors RWR89N20R5FRS73-ND
20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N20R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N20R5FRS73
Wirewound Resistors 3110-RWR89N20R5FRS73
ESN-2B 20.5 1% RWR89N20R5FR S73

ESN-2B 20.5 1% RWR89N20R5FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4598
Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4598
Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,20.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N20R5FRS73 RWR89N20R5FRS73-ND 3110-RWR89N20R5FRS73 64C4598
Product Name RES 20.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,20.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details