Vishay Intertechnology, Inc. RES 1.05 OHM 3W 1% WW AXIAL RWR89N1R05FRB12

Description
RES 1.05ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.05ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 3W 1% WW AXIAL - RWR89N1R05FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 3W 1% WW AXIAL
RWR89N1R05FRB12
RES 1.05 OHM 3W 1% WW AXIAL RWR89N1R05FRB12
RES 1.05ohm 3W 1% WW AXIAL

RES 1.05ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N1R05FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1R05FRB12-ND
Through Hole Resistors RWR89N1R05FRB12-ND
1.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N1R05FRB12 RWR89N1R05FRB12-ND
Product Name RES 1.05 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers