Vishay Intertechnology, Inc. Wirewound Resistors RWR89N1150FRB12

Description
ESN-2B 115 1% RWR89N1150FR B12
Request a Quote Datasheet
Description
ESN-2B 115 1% RWR89N1150FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N1150FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N1150FRB12
Wirewound Resistors 3110-RWR89N1150FRB12
ESN-2B 115 1% RWR89N1150FR B12

ESN-2B 115 1% RWR89N1150FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N1150FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N1150FRB12-ND
Through Hole Resistors RWR89N1150FRB12-ND
115 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 115 OHM 3W 1% WW AXIAL - RWR89N1150FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 3W 1% WW AXIAL
RWR89N1150FRB12
RES 115 OHM 3W 1% WW AXIAL RWR89N1150FRB12
RES 115ohm 3W 1% WW AXIAL

RES 115ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N1150FRB12 RWR89N1150FRB12-ND RWR89N1150FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 115 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details