Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR649FRBSL

Description
649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR649FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR649FRBSL-ND
Through Hole Resistors RWR84SR649FRBSL-ND
649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR649FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR649FRBSL
Wirewound Resistors 3110-RWR84SR649FRBSL
EGS-10-80 .649 1% RWR84SR649FR BSL

EGS-10-80 .649 1% RWR84SR649FR BSL

Supplier's Site Datasheet
RES 0.649 OHM 7W 1% WW AXIAL - RWR84SR649FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 7W 1% WW AXIAL
RWR84SR649FRBSL
RES 0.649 OHM 7W 1% WW AXIAL RWR84SR649FRBSL
RES 0.649ohm 7W 1% WW AXIAL

RES 0.649ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR649FRBSL-ND 3110-RWR84SR649FRBSL RWR84SR649FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.649 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1022KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers