TE Connectivity Through Hole Resistors C1022KJL

Description
TE Connectivity C1022KJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C1022KJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661787
Through Hole Resistors 6661787
TE Connectivity C1022KJL Resistor

TE Connectivity C1022KJL Resistor

Supplier's Site
Through Hole Resistors - 6661787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661787P
Through Hole Resistors 6661787P
TE Connectivity C1022KJL Resistor

TE Connectivity C1022KJL Resistor

Supplier's Site
Through Hole Resistors - 1640304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640304
Through Hole Resistors 1640304
TE Connectivity C1022KJL Resistor

TE Connectivity C1022KJL Resistor

Supplier's Site
Through Hole Resistors - C1022KJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1022KJL-ND
Through Hole Resistors C1022KJL-ND
22 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

22 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 22K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3037
Res, 22K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3037
RES, 22K, 5%, 10W, AXIAL, WIREWOUND; Resistance:22kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 22K, 5%, 10W, AXIAL, WIREWOUND; Resistance:22kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661787 6661787P C1022KJL-ND 43AC3037
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22000 ohms 22000 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details