The RWR84S is a military-grade, wirewound resistor with a power rating of 7 W, designed for high-temperature environments using a silicone coating and welded construction. It features an inductive winding style, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 qualifications. The component has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1%, a maximum working voltage based on power and resistance, and a dielectric withstanding voltage of 1000 V. It is available in bulk packaging with a single lot date code, has axial leads, and dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. The resistance temperature coefficient is ±20 ppm/°C for values above 10.1 Ω.
EGS-10-80 8.66K 1% RWR84S8661FP BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84S8661FPBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |