Precision Resistor Co., Inc. Ultra-Precision Wire Wound Resistors - Axial Lead HR Series

Description
Ultra-Precision Resistors Key Features: Greater "Stability vs. Time" Dependable and repeatable measurements year-after-year Offer the stability & performance of secondary standards More Ultra-Precision Features: Select Any Value - custom to your specs exactly - from 0.1 ohm to 10 Mega-Ohms ... with tolerances from 1% to 0.005%. We offer the widest range anywhere, especially when you need decimal part of an ohm accuracies. The Standard TCR is 5ppm - however, if you need something closer, special TCRs to 1ppm per degree C. are available. Ultra Stability vs. Time - probably your most important consideration - can be conditioned to 0.001% per year. Wide Temperature Span - from -65°C. to +125°C. ... derated to zero wattage at +145°C.. Other technologies are limited to +70°C., which can be a problem in your soldering processes. Axial or SMD - designs are available ... it's your choice! Special Custom Flexibility - when you need matching TCRs and tolerances with part-to-part repeatability. Non-inductive - All HR & RX standard parts are non-inductive (suffix "N") except the HR103 PRC Fact: The TCR Characteristic is the proportional variation in resistance with respect to a change in temperature. This change is expressed in either: parts per million (ppm), percent (%), or ohms/ohm ... per 1°C. For Example: A 1Kω resistor with a TCR characteristic of 0±5 ppm/°C. (Std. on the Type RX/HR) ... is multiplied by 0.000005ω or ±0.005 ohms change per 1°C.
Datasheet
Description
Ultra-Precision Resistors Key Features: Greater "Stability vs. Time" Dependable and repeatable measurements year-after-year Offer the stability & performance of secondary standards More Ultra-Precision Features: Select Any Value - custom to your specs exactly - from 0.1 ohm to 10 Mega-Ohms ... with tolerances from 1% to 0.005%. We offer the widest range anywhere, especially when you need decimal part of an ohm accuracies. The Standard TCR is 5ppm - however, if you need something closer, special TCRs to 1ppm per degree C. are available. Ultra Stability vs. Time - probably your most important consideration - can be conditioned to 0.001% per year. Wide Temperature Span - from -65°C. to +125°C. ... derated to zero wattage at +145°C.. Other technologies are limited to +70°C., which can be a problem in your soldering processes. Axial or SMD - designs are available ... it's your choice! Special Custom Flexibility - when you need matching TCRs and tolerances with part-to-part repeatability. Non-inductive - All HR & RX standard parts are non-inductive (suffix "N") except the HR103 PRC Fact: The TCR Characteristic is the proportional variation in resistance with respect to a change in temperature. This change is expressed in either: parts per million (ppm), percent (%), or ohms/ohm ... per 1°C. For Example: A 1Kω resistor with a TCR characteristic of 0±5 ppm/°C. (Std. on the Type RX/HR) ... is multiplied by 0.000005ω or ±0.005 ohms change per 1°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precision Wire Wound Resistors - Axial Lead - HR Series - Precision Resistor Co., Inc.
Largo, FL, USA
Ultra-Precision Wire Wound Resistors - Axial Lead
HR Series
Ultra-Precision Wire Wound Resistors - Axial Lead HR Series
Ultra-Precision Resistors Key Features: Greater "Stability vs. Time" Dependable and repeatable measurements year-after-year Offer the stability & performance of secondary standards More Ultra-Precision Features: Select Any Value - custom to your specs exactly - from 0.1 ohm to 10 Mega-Ohms ... with tolerances from 1% to 0.005%. We offer the widest range anywhere, especially when you need decimal part of an ohm accuracies. The Standard TCR is 5ppm - however, if you need something closer, special TCRs to 1ppm per degree C. are available. Ultra Stability vs. Time - probably your most important consideration - can be conditioned to 0.001% per year. Wide Temperature Span - from -65°C. to +125°C. ... derated to zero wattage at +145°C.. Other technologies are limited to +70°C., which can be a problem in your soldering processes. Axial or SMD - designs are available ... it's your choice! Special Custom Flexibility - when you need matching TCRs and tolerances with part-to-part repeatability. Non-inductive - All HR & RX standard parts are non-inductive (suffix "N") except the HR103 PRC Fact: The TCR Characteristic is the proportional variation in resistance with respect to a change in temperature. This change is expressed in either: parts per million (ppm), percent (%), or ohms/ohm ... per 1°C. For Example: A 1Kω resistor with a TCR characteristic of 0±5 ppm/°C. (Std. on the Type RX/HR) ... is multiplied by 0.000005ω or ±0.005 ohms change per 1°C.

Ultra-Precision Resistors

Key Features:

Greater "Stability vs. Time"

Dependable and repeatable measurements year-after-year

Offer the stability & performance of secondary standards

More Ultra-Precision Features:

Select Any Value - custom to your specs exactly - from 0.1 ohm to 10 Mega-Ohms ... with tolerances from 1% to 0.005%. We offer the widest range anywhere, especially when you need decimal part of an ohm accuracies.

The Standard TCR is 5ppm - however, if you need something closer, special TCRs to 1ppm per degree C. are available.

Ultra Stability vs. Time - probably your most important consideration - can be conditioned to 0.001% per year.

Wide Temperature Span - from -65°C. to +125°C. ... derated to zero wattage at +145°C.. Other technologies are limited to +70°C., which can be a problem in your soldering processes.

Axial or SMD - designs are available ... it's your choice!

Special Custom Flexibility - when you need matching TCRs and tolerances with part-to-part repeatability.

Non-inductive - All HR & RX standard parts are non-inductive (suffix "N") except the HR103

PRC Fact:

The TCR Characteristic is the proportional variation in resistance with respect to a change in temperature. This change is expressed in either: parts per million (ppm), percent (%), or ohms/ohm ... per 1°C.

For Example: A 1KΩ resistor with a TCR characteristic of 0±5 ppm/°C. (Std. on the Type RX/HR) ... is multiplied by 0.000005Ω or ±0.005 ohms change per 1°C.

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number HR Series
Product Name Ultra-Precision Wire Wound Resistors - Axial Lead
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers