Vishay Intertechnology, Inc. Wirewound Resistors RWR84S75R0FRR55

Description
EGS-10-80 75 1% RWR84S75R0FR R55
Request a Quote
Description
EGS-10-80 75 1% RWR84S75R0FR R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S75R0FRR55 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, resistance of 75.0 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is inductive. The part has dimensions of 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 10.1 Ω and 12.4 kΩ. It is available in bulk or tape/reel packaging with single lot date code tracing.

Datasheet Summary
Powered by GS/AI

RWR84S75R0FRR55 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, resistance of 75.0 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is inductive. The part has dimensions of 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 10.1 Ω and 12.4 kΩ. It is available in bulk or tape/reel packaging with single lot date code tracing.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S75R0FRR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S75R0FRR55
Wirewound Resistors 3110-RWR84S75R0FRR55
EGS-10-80 75 1% RWR84S75R0FR R55

EGS-10-80 75 1% RWR84S75R0FR R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S75R0FRR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details