Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5001BSBSL

Description
EGS-10-80 5K .1% RWR84S5001BS BSL
Request a Quote
Description
EGS-10-80 5K .1% RWR84S5001BS BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S5001BSBSL is a military-grade wirewound resistor in the RWR84S series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 7 W, a resistance value of 5.00 kΩ with a tolerance of ±0.1%, and is inductive. The part is axially leaded with dimensions of 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It meets MIL-PRF-39007 qualifications, operates from -55 °C to +250 °C, and has a dielectric withstanding voltage of 1000 V RMS. The terminal strength is rated at 10 lb, and it complies with ANSI J-STD-002 for solderability. Packaging is bulk, single lot date code.

Datasheet Summary
Powered by GS/AI

RWR84S5001BSBSL is a military-grade wirewound resistor in the RWR84S series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 7 W, a resistance value of 5.00 kΩ with a tolerance of ±0.1%, and is inductive. The part is axially leaded with dimensions of 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It meets MIL-PRF-39007 qualifications, operates from -55 °C to +250 °C, and has a dielectric withstanding voltage of 1000 V RMS. The terminal strength is rated at 10 lb, and it complies with ANSI J-STD-002 for solderability. Packaging is bulk, single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5001BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5001BSBSL
Wirewound Resistors 3110-RWR84S5001BSBSL
EGS-10-80 5K .1% RWR84S5001BS BSL

EGS-10-80 5K .1% RWR84S5001BS BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S5001BSBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details