Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4R02FRR55

Description
EGS-10-80 4.02 1% RWR84S4R02FR R55
Request a Quote
Description
EGS-10-80 4.02 1% RWR84S4R02FR R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and a resistance temperature coefficient of ±20 ppm/°C for resistances above 10.1 Ω. The device is qualified to MIL-PRF-39007, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability standards. Dimensions are 0.875 ± 0.062 in (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) for the terminal. It is available with solderable, inductive winding and is offered in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and a resistance temperature coefficient of ±20 ppm/°C for resistances above 10.1 Ω. The device is qualified to MIL-PRF-39007, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 solderability standards. Dimensions are 0.875 ± 0.062 in (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) for the terminal. It is available with solderable, inductive winding and is offered in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4R02FRR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R02FRR55
Wirewound Resistors 3110-RWR84S4R02FRR55
EGS-10-80 4.02 1% RWR84S4R02FR R55

EGS-10-80 4.02 1% RWR84S4R02FR R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S4R02FRR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details