Vishay Precision Group Resistance Vishay RWR84S49R9FRB12.

Description
Resistance:49.9ohm; Product Range:RWR Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No
Description
Resistance:49.9ohm; Product Range:RWR Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC3105
Resistance Vishay 32AC3105
Resistance:49.9ohm; Product Range:RWR Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Resistance:49.9ohm; Product Range:RWR Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC3105
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers