TE Connectivity Chassis Mount Resistors 1-1625995-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 71 MM  [2.795 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 75 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 50K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 71 MM  [2.795 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 75 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 50K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1-1625995-2
Chassis Mount Resistors 1-1625995-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 71 MM  [2.795 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 75 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 50K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 26 MM  [1.024 INCH ]
  • Product Length : 71 MM  [2.795 INCH ]
  • Product Width : 47.5 MM  [1.87 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1400
  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 75
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 50K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Resistors - 1-1625995-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1625995-2
Resistors 1-1625995-2
HSC75 50K 10%

HSC75 50K 10%

Buy Now
Res, 50K, 75W, Solder, Wirewound; Resistance Cgs Te Connectivity - 01AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 75W, Solder, Wirewound; Resistance Cgs Te Connectivity
01AH2204
Res, 50K, 75W, Solder, Wirewound; Resistance Cgs Te Connectivity 01AH2204
RES, 50K, 75W, SOLDER, WIREWOUND; Resistance:50kohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 10%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 50K, 75W, SOLDER, WIREWOUND; Resistance:50kohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 10%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1625995-2 1-1625995-2 01AH2204
Product Name Chassis Mount Resistors Resistors Res, 50K, 75W, Solder, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms 50000 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 75 watts 75 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers