Vishay Intertechnology, Inc. Wirewound Resistors RWR84S3R48FRR55

Description
EGS-10-80 3.48 1% RWR84S3R48FR R55
Request a Quote
Description
EGS-10-80 3.48 1% RWR84S3R48FR R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S3R48FRR55 is a 7 W axial lead wirewound resistor, qualified to MIL-PRF-39007, with a resistance of 3.48 Ω and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 22.23 mm in length, 7.92 mm in diameter, and 1.02 mm in terminal diameter, with an operating temperature range of -55 °C to +250 °C. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The failure rate is 0.01%/1000 h, and it is supplied in bulk pack with a single lot date code. The resistor uses a copper-nickel or nickel-chrome alloy element on an alumina core.

Datasheet Summary
Powered by GS/AI

RWR84S3R48FRR55 is a 7 W axial lead wirewound resistor, qualified to MIL-PRF-39007, with a resistance of 3.48 Ω and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part measures 22.23 mm in length, 7.92 mm in diameter, and 1.02 mm in terminal diameter, with an operating temperature range of -55 °C to +250 °C. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The failure rate is 0.01%/1000 h, and it is supplied in bulk pack with a single lot date code. The resistor uses a copper-nickel or nickel-chrome alloy element on an alumina core.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S3R48FRR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S3R48FRR55
Wirewound Resistors 3110-RWR84S3R48FRR55
EGS-10-80 3.48 1% RWR84S3R48FR R55

EGS-10-80 3.48 1% RWR84S3R48FR R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S3R48FRR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details