Vishay Intertechnology, Inc. Wirewound Resistors RWR84S30R1BPB12

Description
EGS-10-80 30.1 .1% RWR84S30R1BP B12
Request a Quote
Description
EGS-10-80 30.1 .1% RWR84S30R1BP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S30R1BPB12 is a military-grade, axial-lead, wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, a resistance value of 30.1 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. Dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS and terminals rated for 10 lb minimum mechanical strength. It meets ANSI J-STD-002 for solderability and is packaged in bulk with single lot traceability.

Datasheet Summary
Powered by GS/AI

RWR84S30R1BPB12 is a military-grade, axial-lead, wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, a resistance value of 30.1 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. Dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS and terminals rated for 10 lb minimum mechanical strength. It meets ANSI J-STD-002 for solderability and is packaged in bulk with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S30R1BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S30R1BPB12
Wirewound Resistors 3110-RWR84S30R1BPB12
EGS-10-80 30.1 .1% RWR84S30R1BP B12

EGS-10-80 30.1 .1% RWR84S30R1BP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S30R1BPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details