The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, operating temperature range of -55 to +250 °C, and a silicone coating for high temperature stability. It has a resistance range of 0.1 to 12.4 kΩ with ±1% tolerance, a dielectric withstanding voltage of 1000 V, and a maximum working voltage determined by (P × R)½. Constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps, it meets MIL-PRF-39007 qualifications with a solderable, inductive winding. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. Terminal strength is 10 lb minimum. The part is qualified for failure rate level R (0.01%/1000 h) and packaged as tape/reel with single lot date code.
EGS-10-80 24.9 1% RWR84S24R9FM RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84S24R9FMRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |