Precision Resistor Co., Inc. Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Tabbed SMD PTS Series

Description
PTS Series - SMD (2-tab) Key Features: Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C. More Sensor Features: PTS Series Compensators/Sensors - are linear (+) TCR thermal tracking resistors, which function as an economical temperature sensitive device in bridge circuit applications for process control systems. These surface mount resistors can be used as compensators to stabilize millivolt shifts and/or offset negative drift in a critical circuits. All Special Purpose Temperature Sensors - TCR characteristics to +6000ppm/°C PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: • Better wetting, • Longer shelf-life, • Best conductor - safe current handling capabilities
Datasheet
Description
PTS Series - SMD (2-tab) Key Features: Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C. More Sensor Features: PTS Series Compensators/Sensors - are linear (+) TCR thermal tracking resistors, which function as an economical temperature sensitive device in bridge circuit applications for process control systems. These surface mount resistors can be used as compensators to stabilize millivolt shifts and/or offset negative drift in a critical circuits. All Special Purpose Temperature Sensors - TCR characteristics to +6000ppm/°C PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: • Better wetting, • Longer shelf-life, • Best conductor - safe current handling capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Tabbed SMD - PTS Series - Precision Resistor Co., Inc.
Largo, FL, USA
Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Tabbed SMD
PTS Series
Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Tabbed SMD PTS Series
PTS Series - SMD (2-tab) Key Features: Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C. More Sensor Features: PTS Series Compensators/Sensors - are linear (+) TCR thermal tracking resistors, which function as an economical temperature sensitive device in bridge circuit applications for process control systems. These surface mount resistors can be used as compensators to stabilize millivolt shifts and/or offset negative drift in a critical circuits. All Special Purpose Temperature Sensors - TCR characteristics to +6000ppm/°C PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: • Better wetting, • Longer shelf-life, • Best conductor - safe current handling capabilities

PTS Series - SMD (2-tab)

Key Features:

Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C.

More Sensor Features:

PTS Series Compensators/Sensors - are linear (+) TCR thermal tracking resistors, which function as an economical temperature sensitive device in bridge circuit applications for process control systems. These surface mount resistors can be used as compensators to stabilize millivolt shifts and/or offset negative drift in a critical circuits.

All Special Purpose Temperature Sensors - TCR characteristics to +6000ppm/°C

PRC Facts:

Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: • Better wetting, • Longer shelf-life, • Best conductor - safe current handling capabilities

Supplier's Site Datasheet

Technical Specifications

  Precision Resistor Co., Inc.
Product Category Resistors
Product Number PTS Series
Product Name Special-Purpose Temperature Sensor Precision Wire Wound Resistor - Tabbed SMD
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers