Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R19FRB12

Description
EGS-10-80 1.19 1% RWR84S1R19FR B12
Request a Quote
Description
EGS-10-80 1.19 1% RWR84S1R19FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-qualified, axial lead wirewound resistor with a power rating of 7 W, designed for high-temperature applications and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and operates from -55 °C to +250 °C. The part is constructed with a ceramic core, stainless steel end caps, and tinned Copperweld® terminals, with dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and a lead diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb. Non-inductive versions are not available in this model.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-qualified, axial lead wirewound resistor with a power rating of 7 W, designed for high-temperature applications and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and operates from -55 °C to +250 °C. The part is constructed with a ceramic core, stainless steel end caps, and tinned Copperweld® terminals, with dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and a lead diameter of 0.040 ± 0.002 in [1.02 ± 0.051 mm]. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 1000 V RMS, and a terminal strength of 10 lb. Non-inductive versions are not available in this model.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R19FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R19FRB12
Wirewound Resistors 3110-RWR84S1R19FRB12
EGS-10-80 1.19 1% RWR84S1R19FR B12

EGS-10-80 1.19 1% RWR84S1R19FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S1R19FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details