Vishay Intertechnology, Inc. Wirewound Resistors RWR84S18R9BSS73

Description
EGS-10-80 18.9 .1% RWR84S18R9BS S73
Request a Quote
Description
EGS-10-80 18.9 .1% RWR84S18R9BS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S18R9BSS73 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, a resistance value of 18.9 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V, and dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in body diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. It is packaged in tape and reel format with a single lot date code (S73).

Datasheet Summary
Powered by GS/AI

RWR84S18R9BSS73 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, a resistance value of 18.9 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V, and dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in body diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. It is packaged in tape and reel format with a single lot date code (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S18R9BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R9BSS73
Wirewound Resistors 3110-RWR84S18R9BSS73
EGS-10-80 18.9 .1% RWR84S18R9BS S73

EGS-10-80 18.9 .1% RWR84S18R9BS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S18R9BSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details