Vishay Intertechnology, Inc. Wirewound Resistors RWR84S16R5FSS73

Description
EGS-10-80 16.5 1% RWR84S16R5FS S73
Request a Quote
Description
EGS-10-80 16.5 1% RWR84S16R5FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, designed for high reliability in demanding environments. It features a high temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1.0%, and operates from -55 °C to +250 °C. It measures 0.875 ± 0.062 in (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) in terminal diameter. The S suffix indicates a solderable, inductive winding. Dielectric withstanding voltage is 1000 V RMS minimum, and terminal strength is 10 lb minimum. The part is packaged in tape/reel format with single lot date code, as indicated by S73.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, designed for high reliability in demanding environments. It features a high temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 12.4 kΩ with a tolerance of ±1.0%, and operates from -55 °C to +250 °C. It measures 0.875 ± 0.062 in (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) in terminal diameter. The S suffix indicates a solderable, inductive winding. Dielectric withstanding voltage is 1000 V RMS minimum, and terminal strength is 10 lb minimum. The part is packaged in tape/reel format with single lot date code, as indicated by S73.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S16R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S16R5FSS73
Wirewound Resistors 3110-RWR84S16R5FSS73
EGS-10-80 16.5 1% RWR84S16R5FS S73

EGS-10-80 16.5 1% RWR84S16R5FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S16R5FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details