RWR84S1620FRB14 is a military-grade, axial-lead wirewound resistor with a power rating of 7 W, a resistance value of 162 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part meets MIL-PRF-39007 qualifications and has an operating temperature range of -55 °C to +250 °C. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for lead diameter. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 solderability requirements. The part is packaged in bulk with single lot date code.
EGS-10-80 162 1% RWR84S1620FR B14
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84S1620FRB14 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |