Vishay Intertechnology, Inc. Wirewound Resistors RWR84S12R1FMS73

Description
EGS-10-80 12.1 1% RWR84S12R1FM S73
Request a Quote
Description
EGS-10-80 12.1 1% RWR84S12R1FM S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S12R1FMS73 is a military-grade, axial lead wirewound resistor with a power rating of 7 W, resistance value of 12.1 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The resistor has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of 263 V. It measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in terminal diameter. The part is non-inductive, wound using Ayrton-Perry construction, and supplied in tape/reel packaging with a single lot date code. Resistance temperature coefficient is ±30 ppm/°C for values between 10.1 Ω and 158 Ω.

Datasheet Summary
Powered by GS/AI

RWR84S12R1FMS73 is a military-grade, axial lead wirewound resistor with a power rating of 7 W, resistance value of 12.1 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The resistor has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of 263 V. It measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in terminal diameter. The part is non-inductive, wound using Ayrton-Perry construction, and supplied in tape/reel packaging with a single lot date code. Resistance temperature coefficient is ±30 ppm/°C for values between 10.1 Ω and 158 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S12R1FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S12R1FMS73
Wirewound Resistors 3110-RWR84S12R1FMS73
EGS-10-80 12.1 1% RWR84S12R1FM S73

EGS-10-80 12.1 1% RWR84S12R1FM S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S12R1FMS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details