Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1270FSR55

Description
EGS-10-80 127 1% RWR84S1270FS R55
Request a Quote
Description
EGS-10-80 127 1% RWR84S1270FS R55
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and operates from -55 °C to +250 °C. The resistor has a dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±20 ppm/°C for resistances from 10.1 to 12.4 kΩ. The part is available in inductive winding and bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR84S is a military-grade, axial lead wirewound resistor with a power rating of 7 W, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 12.4 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %, and operates from -55 °C to +250 °C. The resistor has a dimensions of 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±20 ppm/°C for resistances from 10.1 to 12.4 kΩ. The part is available in inductive winding and bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1270FSR55 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FSR55
Wirewound Resistors 3110-RWR84S1270FSR55
EGS-10-80 127 1% RWR84S1270FS R55

EGS-10-80 127 1% RWR84S1270FS R55

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S1270FSR55
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details