Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6040FPB12

Description
EGN-10-80 604 1% RWR84N6040FP B12
Request a Quote
Description
EGN-10-80 604 1% RWR84N6040FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84N6040FPB12 is a 7 W, non-inductive, solderable wirewound resistor with a resistance of 604 Ω and a tolerance of ±0.5%, qualified to MIL-PRF-39007 with a failure rate of 0.1%/1000 h. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and has a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

RWR84N6040FPB12 is a 7 W, non-inductive, solderable wirewound resistor with a resistance of 604 Ω and a tolerance of ±0.5%, qualified to MIL-PRF-39007 with a failure rate of 0.1%/1000 h. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and has a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6040FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6040FPB12
Wirewound Resistors 3110-RWR84N6040FPB12
EGN-10-80 604 1% RWR84N6040FP B12

EGN-10-80 604 1% RWR84N6040FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N6040FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098976P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details