Vishay Intertechnology, Inc. Wirewound Resistors RWR84N48R7FSBSL

Description
EGN-10-80 48.7 1% RWR84N48R7FS BSL
Request a Quote
Description
EGN-10-80 48.7 1% RWR84N48R7FS BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, wirewound resistor with a non-inductive Ayrton-Perry winding, designed for high-reliability applications. It has a power rating of 7 W, a resistance range of 0.1 to 6.19 kΩ, and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 specifications. It has a maximum working voltage determined by (P × R)⁻¹/⁲, dielectric withstanding voltage of 1000 V RMS, and terminal strength of 10 lb. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. Tolerance is ±1.0%, and it is available in bulk or tape/reel packaging with single lot traceability. Resistance temperature coefficient ranges from ±20 ppm/°C for values above 10.1 Ω.

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, wirewound resistor with a non-inductive Ayrton-Perry winding, designed for high-reliability applications. It has a power rating of 7 W, a resistance range of 0.1 to 6.19 kΩ, and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 specifications. It has a maximum working voltage determined by (P × R)⁻¹/⁲, dielectric withstanding voltage of 1000 V RMS, and terminal strength of 10 lb. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. Tolerance is ±1.0%, and it is available in bulk or tape/reel packaging with single lot traceability. Resistance temperature coefficient ranges from ±20 ppm/°C for values above 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N48R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N48R7FSBSL
Wirewound Resistors 3110-RWR84N48R7FSBSL
EGN-10-80 48.7 1% RWR84N48R7FS BSL

EGN-10-80 48.7 1% RWR84N48R7FS BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N48R7FSBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details