Vishay Intertechnology, Inc. Wirewound Resistors RWR84N37R4FSRSL

Description
EGN-10-80 37.4 1% RWR84N37R4FS RSL
Request a Quote
Description
EGN-10-80 37.4 1% RWR84N37R4FS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, rated for 7 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The device operates from -55 °C to +250 °C with an insulation resistance of at least 1000 MΩ dry and 100 MΩ after moisture testing. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. Resistance values range from 0.1 to 6.19 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part meets MIL-PRF-39007 qualifications and is designed for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, rated for 7 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The device operates from -55 °C to +250 °C with an insulation resistance of at least 1000 MΩ dry and 100 MΩ after moisture testing. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. Resistance values range from 0.1 to 6.19 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part meets MIL-PRF-39007 qualifications and is designed for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N37R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N37R4FSRSL
Wirewound Resistors 3110-RWR84N37R4FSRSL
EGN-10-80 37.4 1% RWR84N37R4FS RSL

EGN-10-80 37.4 1% RWR84N37R4FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N37R4FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details