RWR84N is a military-grade, weldable, non-inductive wirewound resistor with a power rating of 7 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 6.19 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component is 0.875 ± 0.062 inches (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 inches (7.92 ± 0.787 mm) in diameter, and weighs 3.6 g. It meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 1000 V RMS, and complies with ANSI J-STD-002 for solderability. Resistance temperature coefficient ranges from ±20 ppm/°C for values above 10.1 Ω to +400 ppm/°C for values below 1.0 Ω.
EGN-10-80 31.6 1% RWR84N31R6FS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N31R6FSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |