RCD Components, Inc. Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Precision 135-1R00-FBW

Description
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Pr ecision
Description
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Pr ecision

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Precision - 70183807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Precision
70183807
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Precision 70183807
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Precision

Supplier's Site
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7533 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7533
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7533
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183807 33M7533
Product Name Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 1%;Axial;Silicone;Precision Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use; Precision Resistor Precision Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details