Vishay Intertechnology, Inc. RES 226 OHM 7W 1% WW AXIAL RWR84N2260FSRSL

Description
RES 226ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 7W 1% WW AXIAL - RWR84N2260FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 7W 1% WW AXIAL
RWR84N2260FSRSL
RES 226 OHM 7W 1% WW AXIAL RWR84N2260FSRSL
RES 226ohm 7W 1% WW AXIAL

RES 226ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N2260FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2260FSRSL
Wirewound Resistors 3110-RWR84N2260FSRSL
EGN-10-80 226 1% RWR84N2260FS RSL

EGN-10-80 226 1% RWR84N2260FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2260FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2260FSRSL-ND
Through Hole Resistors RWR84N2260FSRSL-ND
226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2260FSRSL 3110-RWR84N2260FSRSL RWR84N2260FSRSL-ND
Product Name RES 226 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers