RWR84N17R0BSRSL is a weldable, non-inductive wirewound resistor in the RWR84N series, rated at 7 W with a resistance of 17.0 Ω and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The device has a dielectric withstanding voltage of 1000 V, an insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 for solderability. It is packaged for tape and reel with a single lot date code, and has a maximum order size of 300 pieces. The resistor measures 0.875 ± 0.062 inches in length, 0.312 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in terminal diameter.
EGN-10-80 17 .1% RWR84N17R0BS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N17R0BSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |