Vishay Intertechnology, Inc. Wirewound Resistors RWR84N16R9FSS73

Description
EGN-10-80 16.9 1% RWR84N16R9FS S73
Request a Quote
Description
EGN-10-80 16.9 1% RWR84N16R9FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, non-inductive wirewound resistor with a power rating of 7 W, a resistance range of 0.1 to 6.19 kΩ, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The part has a terminal strength of 10 lb, a dielectric withstanding voltage of 1000 V, and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.875 ± 0.062 in (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) lead diameter. It meets MIL-PRF-39007 qualifications and is available in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, non-inductive wirewound resistor with a power rating of 7 W, a resistance range of 0.1 to 6.19 kΩ, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The part has a terminal strength of 10 lb, a dielectric withstanding voltage of 1000 V, and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.875 ± 0.062 in (22.23 ± 1.58 mm) in length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in (1.02 ± 0.051 mm) lead diameter. It meets MIL-PRF-39007 qualifications and is available in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N16R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N16R9FSS73
Wirewound Resistors 3110-RWR84N16R9FSS73
EGN-10-80 16.9 1% RWR84N16R9FS S73

EGN-10-80 16.9 1% RWR84N16R9FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N16R9FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details