Vishay Intertechnology, Inc. Wirewound Resistors RWR84N16R2FSS73

Description
EGN-10-80 16.2 1% RWR84N16R2FS S73
Request a Quote
Description
EGN-10-80 16.2 1% RWR84N16R2FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84N16R2FSS73 is a wirewound resistor in the RWR series, designed for military and established reliability applications. It features a solderable, non-inductive winding with a high-temperature silicone coating and complete welded construction. The part has a power rating of 7 W, a resistance value of 16.2 Ω, and a tolerance of ±1.0%. It is qualified to MIL-PRF-39007 with an operating temperature range of -55 to +250 °C and a terminal strength of 10 lb. The physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. The part is packaged in tape/reel with single lot date code (S73).

Datasheet Summary
Powered by GS/AI

RWR84N16R2FSS73 is a wirewound resistor in the RWR series, designed for military and established reliability applications. It features a solderable, non-inductive winding with a high-temperature silicone coating and complete welded construction. The part has a power rating of 7 W, a resistance value of 16.2 Ω, and a tolerance of ±1.0%. It is qualified to MIL-PRF-39007 with an operating temperature range of -55 to +250 °C and a terminal strength of 10 lb. The physical dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for the terminal diameter. The part is packaged in tape/reel with single lot date code (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N16R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N16R2FSS73
Wirewound Resistors 3110-RWR84N16R2FSS73
EGN-10-80 16.2 1% RWR84N16R2FS S73

EGN-10-80 16.2 1% RWR84N16R2FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N16R2FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details