Vishay Intertechnology, Inc. Wirewound Resistors RWR84N14R0BSB12

Description
EGN-10-80 14 .1% RWR84N14R0BS B12
Request a Quote
Description
EGN-10-80 14 .1% RWR84N14R0BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84N14R0BSB12 is a weldable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, rated for 7 W at 25 °C with a resistance of 14.0 ±0.1 Ω. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a terminal strength of 10 lb, dielectric withstanding voltage of 1000 V RMS, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The resistor uses a nickel-chrome alloy element on an alumina or steatite core, with bare nickel terminals per MIL-STD-1276, Type N-1.

Datasheet Summary
Powered by GS/AI

RWR84N14R0BSB12 is a weldable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, rated for 7 W at 25 °C with a resistance of 14.0 ±0.1 Ω. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a terminal strength of 10 lb, dielectric withstanding voltage of 1000 V RMS, and insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The resistor uses a nickel-chrome alloy element on an alumina or steatite core, with bare nickel terminals per MIL-STD-1276, Type N-1.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N14R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N14R0BSB12
Wirewound Resistors 3110-RWR84N14R0BSB12
EGN-10-80 14 .1% RWR84N14R0BS B12

EGN-10-80 14 .1% RWR84N14R0BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N14R0BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details