Vishay Intertechnology, Inc. Wirewound Resistors RWR84N13R0FSRSL

Description
EGN-10-80 13 1% RWR84N13R0FS RSL
Request a Quote
Description
EGN-10-80 13 1% RWR84N13R0FS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N13R0FSRSL is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, resistance value of 13.0 Ω, and tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a terminal strength of 10 lb minimum, dielectric withstanding voltage of 1000 V, and insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in terminal diameter. The resistance temperature coefficient is ±30 ppm/°C for values from 10.1 to 6.19 kΩ. It is supplied in tape/reel packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

The RWR84N13R0FSRSL is a solderable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 7 W, resistance value of 13.0 Ω, and tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a terminal strength of 10 lb minimum, dielectric withstanding voltage of 1000 V, and insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in terminal diameter. The resistance temperature coefficient is ±30 ppm/°C for values from 10.1 to 6.19 kΩ. It is supplied in tape/reel packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N13R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N13R0FSRSL
Wirewound Resistors 3110-RWR84N13R0FSRSL
EGN-10-80 13 1% RWR84N13R0FS RSL

EGN-10-80 13 1% RWR84N13R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N13R0FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details