The RWR84N1210FSB12 is a weldable, non-inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a 7 W power rating at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. Its resistance value is 121 Ω with a tolerance of ±1.0 %, and it operates over a temperature range of -55 °C to +250 °C. The part has a dielectric withstanding voltage of 1000 V, an insulation resistance of at least 1000 MΩ dry, and meets ANSI J-STD-002 for solderability. It measures 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] for terminal diameter. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 10.1 Ω and 12.4 kΩ. The part is packaged in bulk with a single lot date code.
EGN-10-80 121 1% RWR84N1210FS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR84N1210FSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |