Vishay Intertechnology, Inc. Wirewound Resistors RWR82S80R6FSB12

Description
EGS-2 80.6 1% RWR82S80R6FS B12
Request a Quote
Description
EGS-2 80.6 1% RWR82S80R6FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82S80R6FSB12 is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W, a resistance of 80.6 Ω, and a tolerance of ±1%. It features a high temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It is qualified to MIL-PRF-39007, operates from -55 °C to +250 °C, and meets terminal strength requirements of 5 lb minimum. The part is delivered in bulk pack with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR82S80R6FSB12 is a military-grade, axial lead wirewound resistor with a power rating of 1.5 W, a resistance of 80.6 Ω, and a tolerance of ±1%. It features a high temperature silicone coating, complete welded construction, and an inductive winding. The part measures 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It is qualified to MIL-PRF-39007, operates from -55 °C to +250 °C, and meets terminal strength requirements of 5 lb minimum. The part is delivered in bulk pack with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S80R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S80R6FSB12
Wirewound Resistors 3110-RWR82S80R6FSB12
EGS-2 80.6 1% RWR82S80R6FS B12

EGS-2 80.6 1% RWR82S80R6FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S80R6FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details