Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5R23FSRSL

Description
EGS-2 5.23 1% RWR82S5R23FS RSL
Request a Quote
Description
EGS-2 5.23 1% RWR82S5R23FS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axially leaded wirewound resistor with a 1.5 W power rating at 25 °C, qualified to MIL-PRF-39007. It has a resistance range of 0.499 Ω to 1.3 kΩ with ±1.0 % tolerance and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, welded construction, and an inductive winding. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] long, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminals. Dielectric withstanding voltage is 500 V minimum, terminal strength 5 lb, and insulation resistance 1000 MΩ minimum dry. Resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axially leaded wirewound resistor with a 1.5 W power rating at 25 °C, qualified to MIL-PRF-39007. It has a resistance range of 0.499 Ω to 1.3 kΩ with ±1.0 % tolerance and operates from -55 °C to +250 °C. The resistor features a high-temperature silicone coating, welded construction, and an inductive winding. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] long, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminals. Dielectric withstanding voltage is 500 V minimum, terminal strength 5 lb, and insulation resistance 1000 MΩ minimum dry. Resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5R23FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5R23FSRSL
Wirewound Resistors 3110-RWR82S5R23FSRSL
EGS-2 5.23 1% RWR82S5R23FS RSL

EGS-2 5.23 1% RWR82S5R23FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S5R23FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details