Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5R00FRB12

Description
EGS-2 5 1% RWR82S5R00FR B12
Request a Quote
Description
EGS-2 5 1% RWR82S5R00FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR82S5R00FRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1.5 W and a resistance of 5.00 Ω ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding style. The component has a maximum operating temperature of +250 °C and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.312 ± 0.016 inches [7.92 ± 0.406 mm] in length, 0.078 to 0.031 inches [1.98 to 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal lead. The part supports a dielectric withstanding voltage of 500 V and has an insulation resistance of 1000 MΩ minimum when dry. It is delivered in bulk packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR82S5R00FRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1.5 W and a resistance of 5.00 Ω ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive Ayrton-Perry winding style. The component has a maximum operating temperature of +250 °C and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.312 ± 0.016 inches [7.92 ± 0.406 mm] in length, 0.078 to 0.031 inches [1.98 to 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal lead. The part supports a dielectric withstanding voltage of 500 V and has an insulation resistance of 1000 MΩ minimum when dry. It is delivered in bulk packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5R00FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5R00FRB12
Wirewound Resistors 3110-RWR82S5R00FRB12
EGS-2 5 1% RWR82S5R00FR B12

EGS-2 5 1% RWR82S5R00FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S5R00FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details