Vishay Intertechnology, Inc. Wirewound Resistors RWR82S4990FMS74

Description
EGS-2 499 1% RWR82S4990FM S74
Request a Quote
Description
EGS-2 499 1% RWR82S4990FM S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-qualified, axial lead wirewound resistor with a power rating of 1.5 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.499 Ω to 1.3 kΩ with a tolerance of ±1.0 %, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω. The device meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V for 2 W and smaller, and dimensions of 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal width. The part is inductive and features solderable terminals.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-qualified, axial lead wirewound resistor with a power rating of 1.5 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.499 Ω to 1.3 kΩ with a tolerance of ±1.0 %, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω. The device meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V for 2 W and smaller, and dimensions of 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal width. The part is inductive and features solderable terminals.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S4990FMS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S4990FMS74
Wirewound Resistors 3110-RWR82S4990FMS74
EGS-2 499 1% RWR82S4990FM S74

EGS-2 499 1% RWR82S4990FM S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S4990FMS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details